Comus International Proximity Sensors, Inductive Proximity Switches PIN-S20-011

Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet
Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S20-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S20-011
Proximity Sensors, Inductive Proximity Switches PIN-S20-011
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: 5mm, shielded
  • S20 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 20x20x38mm
  • Output Mode: NPN NC
  • Connection mode: 3 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S20-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details