Comus International Proximity Sensors, Inductive Proximity Switches PIN-S18A-001

Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet
Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S18A-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S18A-001
Proximity Sensors, Inductive Proximity Switches PIN-S18A-001
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 5mm, shielded
  • S18A Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 18x18x36mm
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S18A-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3740 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Ring Style Sensors - 9703-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.87 inch (200 mm)
View Details