Comus International Proximity Sensors, Inductive Proximity Switches PIN-S17-021

Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
Datasheet
Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S17-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S17-021
Proximity Sensors, Inductive Proximity Switches PIN-S17-021
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm)
  • S17 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 17x17x28mm
  • Output Mode: NPN NO+NC
  • Connection mode: 4 wire
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S17-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1213ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SMTO-4U-PS-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers