Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-212

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The PID-T8L-212 is an inductive proximity sensor with a cylindrical shape and an 8mm diameter. It operates on a DC voltage range of 10-30V and features a 90-degree plug-in connector. This sensor has a normally closed (NC) output mode and is designed for unshielded mounting with a sensing distance of up to 2mm. It is capable of handling a current output of up to 200mA and operates at a frequency of 1.5K to 2K Hz. The sensor is rated IP67, making it water-resistant and suitable for various industrial applications, including measuring and counting in environments such as chemical and light industries. The operating temperature range is from -20°C to 70°C, and it includes protections against polarity reversal and short circuits.

Datasheet Summary
Powered by GS/AI

The PID-T8L-212 is an inductive proximity sensor with a cylindrical shape and an 8mm diameter. It operates on a DC voltage range of 10-30V and features a 90-degree plug-in connector. This sensor has a normally closed (NC) output mode and is designed for unshielded mounting with a sensing distance of up to 2mm. It is capable of handling a current output of up to 200mA and operates at a frequency of 1.5K to 2K Hz. The sensor is rated IP67, making it water-resistant and suitable for various industrial applications, including measuring and counting in environments such as chemical and light industries. The operating temperature range is from -20°C to 70°C, and it includes protections against polarity reversal and short circuits.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-212 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-212
Proximity Sensors, Inductive Proximity Switches PID-T8L-212
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: DC NC
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-212
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details