Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-202

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-202
Proximity Sensors, Inductive Proximity Switches PID-T8L-202
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-202
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1106LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details