Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-201

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-201 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-201
Proximity Sensors, Inductive Proximity Switches PID-T8L-201
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-201
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 66.93 inch (1 to 1700 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details