PID-T8L-102 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-T8L-102
Description
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: DC NO
Connection mode: Straight Plug-in connector
Mounting distance: unshielded (2mm)
Description
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: DC NO
Connection mode: Straight Plug-in connector
Mounting distance: unshielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-T8L-102
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: DC NO
Connection mode: Straight Plug-in connector
Mounting distance: unshielded (2mm)
- M8 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 8mm
- DC Straight Plug-in (10-30V DC)
- Output Mode: DC NO
- Connection mode: Straight Plug-in connector
- Mounting distance: unshielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-T8L-102 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 to 0.3150 inch (4 to 8 mm)
View Details