Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-002

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (2mm)
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (2mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The PID-T8L-002 is an inductive proximity sensor with a cylindrical shape and an 8mm diameter. It operates on a DC 2-wire system with a voltage range of 10-30V DC and features a normally open (NO) output mode. The sensor has a sensing distance of 2mm in unshielded applications and is capable of handling a current output of up to 200mA. It is designed for environments with an ambient temperature range of -20°C to 70°C and has an IP67 rating, making it water-resistant and suitable for various industrial applications. The sensor is constructed from brass with a chrome plating, providing resistance to oil, water, acids, and alkaline substances. It is commonly used in measuring, counting, and RPM measuring in industries such as chemical, paper manufacturing, and light industry.

Datasheet Summary
Powered by GS/AI

The PID-T8L-002 is an inductive proximity sensor with a cylindrical shape and an 8mm diameter. It operates on a DC 2-wire system with a voltage range of 10-30V DC and features a normally open (NO) output mode. The sensor has a sensing distance of 2mm in unshielded applications and is capable of handling a current output of up to 200mA. It is designed for environments with an ambient temperature range of -20°C to 70°C and has an IP67 rating, making it water-resistant and suitable for various industrial applications. The sensor is constructed from brass with a chrome plating, providing resistance to oil, water, acids, and alkaline substances. It is commonly used in measuring, counting, and RPM measuring in industries such as chemical, paper manufacturing, and light industry.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-002
Proximity Sensors, Inductive Proximity Switches PID-T8L-002
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: unshielded (2mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC 2-wire (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: unshielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1046-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers