Comus International Proximity Sensors, Inductive Proximity Switches PID-T30L-001

Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (10mm)
Datasheet
Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (10mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T30L-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T30L-001
Proximity Sensors, Inductive Proximity Switches PID-T30L-001
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 2-wire (10-30V DC) Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (10mm)
  • M30 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • DC 2-wire (10-30V DC)
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: shielded (10mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T30L-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Sensors - 2103707 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.18 to 6.89 inch (30 to 175 mm)
View Details