PID-T18L-212 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-T18L-212
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-T18L-212
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
- M18 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: DC 2 wire NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: unshielded (8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-T18L-212 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data