Comus International Proximity Sensors, Inductive Proximity Switches PID-T18L-202

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T18L-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T18L-202
Proximity Sensors, Inductive Proximity Switches PID-T18L-202
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: DC 2 wire NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: DC 2 wire NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T18L-202
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.5 inch (38 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1102ELHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal sensor for series applications - confocalDT IFS2404-18 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.4 to 3.11 inch (61 to 79 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details