Comus International Proximity Sensors, Inductive Proximity Switches PID-T18L-112

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T18L-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T18L-112
Proximity Sensors, Inductive Proximity Switches PID-T18L-112
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: DC 2 wire NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T18L-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details