PID-T18L-001 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-T18L-001
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 2-wire (10-30V DC)
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: shielded (5mm)
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 2-wire (10-30V DC)
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: shielded (5mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-T18L-001
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 2-wire (10-30V DC)
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: shielded (5mm)
- M18 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC 2-wire (10-30V DC)
- Output Mode: DC NO
- Connection mode: 2 wire
- Mounting distance: shielded (5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-T18L-001 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1969 inch (5 mm)
Repeatability
5.91 mils (150 µm)
View Details
2 suppliers