PID-T12L-201 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-T12L-201
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-T12L-201
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: DC 2 wire NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
- M12 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: DC 2 wire NO
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: shielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-T12L-201 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0394 inch (1 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Body Shape
Cylindrical
Operation Distance
0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details