Comus International Proximity Sensors, Inductive Proximity Switches PID-T12L-112

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T12L-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T12L-112
Proximity Sensors, Inductive Proximity Switches PID-T12L-112
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: DC 2 wire NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: DC 2 wire NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T12L-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3281ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details