Comus International Proximity Sensors, Inductive Proximity Switches PID-S60-011

Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 25mm, shielded
Datasheet
Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 25mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S60-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S60-011
Proximity Sensors, Inductive Proximity Switches PID-S60-011
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 25mm, shielded
  • S60 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 55x41x120mm
  • Output Mode: DC NC
  • Connection mode: 2 wire
  • Mounting distance: 25mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S60-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1184ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3061 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details