Comus International Proximity Sensors, Inductive Proximity Switches PID-S25-001

Description
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 8mm, shielded
Datasheet
Description
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 8mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S25-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S25-001
Proximity Sensors, Inductive Proximity Switches PID-S25-001
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 8mm, shielded
  • S25 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 25x25x39mm
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: 8mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S25-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3281EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details