Comus International Proximity Sensors, Inductive Proximity Switches PID-S20-011

Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet
Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S20-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S20-011
Proximity Sensors, Inductive Proximity Switches PID-S20-011
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
  • S20 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 20x20x38mm
  • Output Mode: DC NC
  • Connection mode: 2 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S20-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3523 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details