PID-S18A-001 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-S18A-001
Description
S18A Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 18x18x36mm
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: 5mm, shielded
Description
S18A Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 18x18x36mm
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: 5mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-S18A-001
S18A Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 18x18x36mm
Output Mode: DC NO
Connection mode: 2 wire
Mounting distance: 5mm, shielded
- S18A Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 18x18x36mm
- Output Mode: DC NO
- Connection mode: 2 wire
- Mounting distance: 5mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-S18A-001 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.1969 inch (5 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.3150 inch (2 to 8 mm)
View Details