Comus International Proximity Sensors, Inductive Proximity Switches PID-S17-001

Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (5mm)
Datasheet
Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S17-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S17-001
Proximity Sensors, Inductive Proximity Switches PID-S17-001
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: shielded (5mm)
  • S17 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 17x17x28mm
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S17-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1055-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-HP-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details