Comus International Proximity Sensors, Inductive Proximity Switches PID-F80-002

Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 40mm, unshielded
Datasheet
Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 40mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F80-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F80-002
Proximity Sensors, Inductive Proximity Switches PID-F80-002
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 40mm, unshielded
  • F80 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 80x80x40mm
  • Output Mode: DC NO
  • Connection mode: 2 Wire
  • Mounting distance: 40mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F80-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3213EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details