Comus International Proximity Sensors, Inductive Proximity Switches PID-F47-012

Description
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F47-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F47-012
Proximity Sensors, Inductive Proximity Switches PID-F47-012
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 20mm, unshielded
  • F47 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 47.2×31.6×69.7mm
  • Output Mode: DC NC
  • Connection mode: 2 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F47-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details