Comus International Proximity Sensors, Inductive Proximity Switches PID-F120-012

Description
F120 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 120x120x55mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 60mm, unshielded
Datasheet
Description
F120 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 120x120x55mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 60mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F120-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F120-012
Proximity Sensors, Inductive Proximity Switches PID-F120-012
F120 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 120x120x55mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 60mm, unshielded
  • F120 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 120x120x55mm
  • Output Mode: DC NC
  • Connection mode: 2 Wire
  • Mounting distance: 60mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F120-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details