Comus International Proximity Sensors, Inductive Proximity Switches PID-F100-012

Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 50mm, unshielded
Datasheet
Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 50mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F100-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F100-012
Proximity Sensors, Inductive Proximity Switches PID-F100-012
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NC Connection mode: 2 Wire Mounting distance: 50mm, unshielded
  • F100 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 100x100x50mm
  • Output Mode: DC NC
  • Connection mode: 2 Wire
  • Mounting distance: 50mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F100-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal sensor for special requirements - confocalDT IFS2406/90-2.5/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4961 to 0.5945 inch (12.6 to 15.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details