Comus International Proximity Sensors, Inductive Proximity Switches PID-F100-002

Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 50mm, unshielded
Datasheet
Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 50mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F100-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F100-002
Proximity Sensors, Inductive Proximity Switches PID-F100-002
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 50mm, unshielded
  • F100 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 100x100x50mm
  • Output Mode: DC NO
  • Connection mode: 2 Wire
  • Mounting distance: 50mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F100-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093549 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details