Comus International Proximity Sensors, Inductive Proximity Switches PIA-T18L-102

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-T18L-102 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-T18L-102
Proximity Sensors, Inductive Proximity Switches PIA-T18L-102
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm AC Straight Plug-in (90-250V AC) Output Mode: AC 2 wire NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • AC Straight Plug-in (90-250V AC)
  • Output Mode: AC 2 wire NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-T18L-102
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Sensors - 9883-2233 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
3 suppliers
Switches (Solid State) - A3280LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details