Comus International Proximity Sensors, Inductive Proximity Switches PIA-T12L-012

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC 2-wire (90-250V AC) Output Mode: AC NC Connection mode: 2 wire Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC 2-wire (90-250V AC) Output Mode: AC NC Connection mode: 2 wire Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-T12L-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-012
Proximity Sensors, Inductive Proximity Switches PIA-T12L-012
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm AC 2-wire (90-250V AC) Output Mode: AC NC Connection mode: 2 wire Mounting distance: unshielded (4mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • AC 2-wire (90-250V AC)
  • Output Mode: AC NC
  • Connection mode: 2 wire
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-T12L-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details