PIA-T12L-002 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-002
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC 2-wire (90-250V AC)
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: unshielded (4mm)
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC 2-wire (90-250V AC)
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: unshielded (4mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIA-T12L-002
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
AC 2-wire (90-250V AC)
Output Mode: AC NO
Connection mode: 2 wire
Mounting distance: unshielded (4mm)
- M12 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- AC 2-wire (90-250V AC)
- Output Mode: AC NO
- Connection mode: 2 wire
- Mounting distance: unshielded (4mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIA-T12L-002 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
AC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.8000 kHz
Operating Temperature
-40 to 248 F (-40 to 120 C)
View Details
3 suppliers