Comus International Proximity Sensors, Inductive Proximity Switches PIA-F80-012

Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 40mm, unshielded
Datasheet
Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 40mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-F80-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-F80-012
Proximity Sensors, Inductive Proximity Switches PIA-F80-012
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 40mm, unshielded
  • F80 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 80x80x40mm
  • Output Mode: AC NC
  • Connection mode: 2 Wire
  • Mounting distance: 40mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-F80-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2047580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1204EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details