Comus International Proximity Sensors, Hall Effect Sensors PGN-SP-003

Description
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 120 (South) Gauss Max. Release Point: 100 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
Request a Quote Datasheet
Description
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 120 (South) Gauss Max. Release Point: 100 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Hall Effect Sensors - PGN-SP-003 - Comus International
Clifton, NJ, USA
Proximity Sensors, Hall Effect Sensors
PGN-SP-003
Proximity Sensors, Hall Effect Sensors PGN-SP-003
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 120 (South) Gauss Max. Release Point: 100 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
  • Operating Voltage: 4.5-24 Vdc
  • Switching Current: 5.2mA Max.
  • Output Saturation Voltage: 400mV Max.
  • Output Current: 20 mA Max.
  • Operate Point: 120 (South) Gauss Max.
  • Release Point: 100 (South) Gauss Min.
  • Size: Length: 17.2mm (0.680in)
  • Height: 3.3mm (0.130in)
  • Width: 21.7mm (0.855in)
  • Leadwire Length: 304.8mm (12.000in)
Supplier's Site Datasheet
Hall Effect Sensors - 8662621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
8662621
Hall Effect Sensors 8662621
Assemtech PGN-SP-003 Hall Effect Sensor

Assemtech PGN-SP-003 Hall Effect Sensor

Supplier's Site
Proximity Sensors - 1835-PGN-SP-003-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1835-PGN-SP-003-ND
Proximity Sensors 1835-PGN-SP-003-ND
BLUE LOW PROFILE FLANGE MOUNT 4.

BLUE LOW PROFILE FLANGE MOUNT 4.

Buy Now Datasheet

Technical Specifications

  Comus International RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PGN-SP-003 8662621 1835-PGN-SP-003-ND
Product Name Proximity Sensors, Hall Effect Sensors Hall Effect Sensors Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor Inductive Proximity Sensor; Hall Effect Proximity Sensor
Height 0.1299 inch (3.3 mm)
Length 0.6772 inch (17.2 mm) 0.6799 inch (17.27 mm)
Width 0.8543 inch (21.7 mm) 0.8551 inch (21.72 mm)
Body Shape Other; Low-Profile Flange-Mount
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal miniature sensor - confocalDT IFS2402/90-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0984 to 0.1575 inch (2.5 to 4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details