Comus International Proximity Sensors, Hall Effect Sensors PGN-SP-001

Description
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 185 (South) Gauss Max. Release Point: 60 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
Request a Quote Datasheet
Description
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 185 (South) Gauss Max. Release Point: 60 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Hall Effect Sensors - PGN-SP-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Hall Effect Sensors
PGN-SP-001
Proximity Sensors, Hall Effect Sensors PGN-SP-001
Operating Voltage: 4.5-24 Vdc Switching Current: 5.2mA Max. Output Saturation Voltage: 400mV Max. Output Current: 20 mA Max. Operate Point: 185 (South) Gauss Max. Release Point: 60 (South) Gauss Min. Size: Length: 17.2mm (0.680in) Height: 3.3mm (0.130in) Width: 21.7mm (0.855in) Leadwire Length: 304.8mm (12.000in)
  • Operating Voltage: 4.5-24 Vdc
  • Switching Current: 5.2mA Max.
  • Output Saturation Voltage: 400mV Max.
  • Output Current: 20 mA Max.
  • Operate Point: 185 (South) Gauss Max.
  • Release Point: 60 (South) Gauss Min.
  • Size: Length: 17.2mm (0.680in)
  • Height: 3.3mm (0.130in)
  • Width: 21.7mm (0.855in)
  • Leadwire Length: 304.8mm (12.000in)
Supplier's Site Datasheet
Hall Effect Sensors - 8662619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
8662619
Hall Effect Sensors 8662619
Assemtech PGN-SP-001 Hall Effect Sensor

Assemtech PGN-SP-001 Hall Effect Sensor

Supplier's Site
Proximity Sensors - 1835-PGN-SP-001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1835-PGN-SP-001-ND
Proximity Sensors 1835-PGN-SP-001-ND
BLUE LOW PROFILE FLANGE MOUNT 4.

BLUE LOW PROFILE FLANGE MOUNT 4.

Buy Now Datasheet

Technical Specifications

  Comus International RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PGN-SP-001 8662619 1835-PGN-SP-001-ND
Product Name Proximity Sensors, Hall Effect Sensors Hall Effect Sensors Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Height 0.1299 inch (3.3 mm)
Length 0.6772 inch (17.2 mm) 0.6799 inch (17.27 mm)
Width 0.8543 inch (21.7 mm) 0.8551 inch (21.72 mm)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093435 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details