Comus International Smart Sensors / Custom Products, Precision Shock Sensors PDS1000

Description
Adjustable Shock Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 15 mA Shock Level Resolution: ±15 mg
Datasheet
Description
Adjustable Shock Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 15 mA Shock Level Resolution: ±15 mg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Sensors / Custom Products, Precision Shock Sensors - PDS1000 - Comus International
Clifton, NJ, USA
Smart Sensors / Custom Products, Precision Shock Sensors
PDS1000
Smart Sensors / Custom Products, Precision Shock Sensors PDS1000
Adjustable Shock Module Type: NPN or PNP Digital Output Voltage Range: 6 to 30 VDC Supply Current: 15 mA Shock Level Resolution: ±15 mg
  • Adjustable Shock Module
  • Type: NPN or PNP Digital Output
  • Voltage Range: 6 to 30 VDC
  • Supply Current: 15 mA
  • Shock Level Resolution: ±15 mg
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Accelerometers
Product Number PDS1000
Product Name Smart Sensors / Custom Products, Precision Shock Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20008617-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details