TE Connectivity Vibration Sensors 20025129-20

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Polymer, 316L Stainless Steel Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : Yes IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Polymer, 316L Stainless Steel Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : Yes IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20025129-20 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20025129-20
Vibration Sensors 20025129-20
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Polymer, 316L Stainless Steel Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : Yes IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Polymer, 316L Stainless Steel
  • Product Weight : 200 G  [7.05 OZ ]

Industry Standards


  • Hazardous Area Approval : Yes
  • IP Rating : IP67
  • Wireless Application : LoRaWAN

Other


  • Overall Acceleration Range (±) (GFORCE) : 50

Product Type Features


  • Accelerometer Type : Wireless
  • Vibration Sensor Product Type : Wireless Accelerometers

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Response (HZ) : 2 to 15000

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20025129-20
Product Name Vibration Sensors
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10219269-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026938-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20011496-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020338-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1000 Hz
Sensor Technology MEMS
View Details