Comus International Smart Sensors / Custom Products, Precision Acceleration Sensors PDG1000

Description
XYZ-Axis Analog Output G-Force Type: NPN Digital Output Voltage Range: 7 to 30 VDC Supply Current: 20 mA Analog Output Voltage: 0 to 4V Multi Axis G-Force Sensor
Datasheet
Description
XYZ-Axis Analog Output G-Force Type: NPN Digital Output Voltage Range: 7 to 30 VDC Supply Current: 20 mA Analog Output Voltage: 0 to 4V Multi Axis G-Force Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Sensors / Custom Products, Precision Acceleration Sensors - PDG1000 - Comus International
Clifton, NJ, USA
Smart Sensors / Custom Products, Precision Acceleration Sensors
PDG1000
Smart Sensors / Custom Products, Precision Acceleration Sensors PDG1000
XYZ-Axis Analog Output G-Force Type: NPN Digital Output Voltage Range: 7 to 30 VDC Supply Current: 20 mA Analog Output Voltage: 0 to 4V Multi Axis G-Force Sensor
  • XYZ-Axis Analog Output G-Force
  • Type: NPN Digital Output
  • Voltage Range: 7 to 30 VDC
  • Supply Current: 20 mA
  • Analog Output Voltage: 0 to 4V
  • Multi Axis G-Force Sensor
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Accelerometers
Product Number PDG1000
Product Name Smart Sensors / Custom Products, Precision Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10200267-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 200 Hz
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details