PD6022 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6022
Description
Electronic Float Assembly
Voltage Power Supply: 6.0 VDC Min, 32 VDC Max
Current: 40 A Max
Break Angle: 24° – 32°
Load: DC Pump
Description
Electronic Float Assembly
Voltage Power Supply: 6.0 VDC Min, 32 VDC Max
Current: 40 A Max
Break Angle: 24° – 32°
Load: DC Pump
Datasheet
Suppliers
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6022
Electronic Float Assembly
Voltage Power Supply: 6.0 VDC Min, 32 VDC Max
Current: 40 A Max
Break Angle: 24° – 32°
Load: DC Pump
- Electronic Float Assembly
- Voltage Power Supply: 6.0 VDC Min, 32 VDC Max
- Current: 40 A Max
- Break Angle: 24° – 32°
- Load: DC Pump
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD6022 |
|
Product Name
|
Smart Sensors / Custom Products, DC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data