Newport MKS Thermopile Sensor, 30 W, 18 mm, 0.19-11 µm 919P-030-18

Description
The 919P-030-18 General Purpose Thermopile Sensor measures laser power up to 30 W. It's BB absorber type is spectrally flat and covers the wavelength range 190 nm to 11 µm. It has an active diameter of 17.5 mm and can measure power from 20 mW to 30 W and single shot energy from 6 mJ to 30 J. It has a 1/4-20 tapped hole for post or plate mounting and includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.
Request a Quote Datasheet
Description
The 919P-030-18 General Purpose Thermopile Sensor measures laser power up to 30 W. It's BB absorber type is spectrally flat and covers the wavelength range 190 nm to 11 µm. It has an active diameter of 17.5 mm and can measure power from 20 mW to 30 W and single shot energy from 6 mJ to 30 J. It has a 1/4-20 tapped hole for post or plate mounting and includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopile Sensor, 30 W, 18 mm, 0.19-11 µm - 919P-030-18 - Newport MKS
Irvine, CA, United States
Thermopile Sensor, 30 W, 18 mm, 0.19-11 µm
919P-030-18
Thermopile Sensor, 30 W, 18 mm, 0.19-11 µm 919P-030-18
The 919P-030-18 General Purpose Thermopile Sensor measures laser power up to 30 W. It's BB absorber type is spectrally flat and covers the wavelength range 190 nm to 11 µm. It has an active diameter of 17.5 mm and can measure power from 20 mW to 30 W and single shot energy from 6 mJ to 30 J. It has a 1/4-20 tapped hole for post or plate mounting and includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.

The 919P-030-18 General Purpose Thermopile Sensor measures laser power up to 30 W. It's BB absorber type is spectrally flat and covers the wavelength range 190 nm to 11 µm. It has an active diameter of 17.5 mm and can measure power from 20 mW to 30 W and single shot energy from 6 mJ to 30 J. It has a 1/4-20 tapped hole for post or plate mounting and includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Electrical Power Sensors
Product Number 919P-030-18
Product Name Thermopile Sensor, 30 W, 18 mm, 0.19-11 µm
Unlock Full Specs
to access all available technical data

Similar Products