PCP-T30L-202 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCP-T30L-202
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCP-T30L-202
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: PNP NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
- M30 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: PNP NO
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: 15mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCP-T30L-202 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.3937 inch (10 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Cylindrical
Operation Distance
0.4331 to 0.8268 inch (11 to 21 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details