PCP-T18L-102 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCP-T18L-102
Description
M18 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 18mm
Output Mode: PNP NO
Connection mode: Straight Plug-in connector
Mounting distance: 8mm,unshielded
Description
M18 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 18mm
Output Mode: PNP NO
Connection mode: Straight Plug-in connector
Mounting distance: 8mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCP-T18L-102
M18 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 18mm
Output Mode: PNP NO
Connection mode: Straight Plug-in connector
Mounting distance: 8mm,unshielded
- M18 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- Output Mode: PNP NO
- Connection mode: Straight Plug-in connector
- Mounting distance: 8mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCP-T18L-102 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details