PCP-T12L-212 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCP-T12L-212
Description
M12 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 12mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 4mm,unshielded
Description
M12 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 12mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 4mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCP-T12L-212
M12 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 12mm
Output Mode: PNP NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 4mm,unshielded
- M12 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- Output Mode: PNP NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: 4mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCP-T12L-212 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details