Comus International Proximity Sensors, Capacitive Proximity Switches PCP-F36-012

Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCP-F36-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCP-F36-012
Proximity Sensors, Capacitive Proximity Switches PCP-F36-012
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F36 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 36×17.5mm
  • Output Mode: PNP NC
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCP-F36-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Proximity sensor - SIEF-M30B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers