Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T30L-222

Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: 15mm,unshielded
Datasheet
Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: 15mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T30L-222 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-222
Proximity Sensors, Capacitive Proximity Switches PCN-T30L-222
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: 15mm,unshielded
  • M30 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO+NC
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: 15mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T30L-222
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1466754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1623-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details