PCN-T30L-212 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-212
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-212
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: 15mm,unshielded
- M30 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: NPN NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: 15mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCN-T30L-212 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
1 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
2 suppliers