PCN-T30L-112 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-112
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: 15mm,unshielded
Description
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: 15mm,unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-112
M30 Long Housing
Capacitive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: 15mm,unshielded
- M30 Long Housing
- Capacitive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: NPN NC
- Connection mode: Straight Plug-in connector
- Mounting distance: 15mm,unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCN-T30L-112 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 inch (10 mm)
View Details