Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T30L-002

Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm,unshielded
Datasheet
Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T30L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-002
Proximity Sensors, Capacitive Proximity Switches PCN-T30L-002
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm,unshielded
  • M30 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: 15mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T30L-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3062 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details