Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T12L-202

Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet
Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T12L-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T12L-202
Proximity Sensors, Capacitive Proximity Switches PCN-T12L-202
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
  • M12 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • Output Mode: NPN NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: 4mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T12L-202
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details