Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T12L-112

Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: 4mm,unshielded
Datasheet
Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: 4mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T12L-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T12L-112
Proximity Sensors, Capacitive Proximity Switches PCN-T12L-112
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: 4mm,unshielded
  • M12 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • Output Mode: NPN NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: 4mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T12L-112
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1180LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details