PCN-S41-012 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCN-S41-012
Description
S41 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 20mm, unshielded
Description
S41 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 20mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCN-S41-012
S41 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 41.2×40.5x53mm
Output Mode: NPN NC
Connection mode: 3 Wire
Mounting distance: 20mm, unshielded
- S41 Square Plastic Housing
- Capacitive Sensor
- Style: Squared Shape
- Dim: 41.2×40.5x53mm
- Output Mode: NPN NC
- Connection mode: 3 Wire
- Mounting distance: 20mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCN-S41-012 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
|
Output Load
|
3-Wire NPN
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details