Comus International Proximity Sensors, Capacitive Proximity Switches PCA-T30L-012

Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: AC NC Connection mode: 2 wire Mounting distance: 25mm,unshielded
Datasheet
Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: AC NC Connection mode: 2 wire Mounting distance: 25mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCA-T30L-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCA-T30L-012
Proximity Sensors, Capacitive Proximity Switches PCA-T30L-012
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: AC NC Connection mode: 2 wire Mounting distance: 25mm,unshielded
  • M30 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: AC NC
  • Connection mode: 2 wire
  • Mounting distance: 25mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCA-T30L-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 8967248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1699LUBTN-RSIBH-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal sensor - confocalDT IFS2404/90-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3780 to 0.4567 inch (9.6 to 11.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details