Comus International Proximity Sensors, Capacitive Proximity Switches PCA-S41-002

Description
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCA-S41-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCA-S41-002
Proximity Sensors, Capacitive Proximity Switches PCA-S41-002
S41 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 20mm, unshielded
  • S41 Square Plastic Housing
  • Capacitive Sensor
  • Style: Squared Shape
  • Dim: 41.2×40.5x53mm
  • Output Mode: AC NO
  • Connection mode: 2 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCA-S41-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3282LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-B11-P - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 0.7480 inch (1 to 19 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details