MPSC 130/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
MPSC 130/30
Description
Contact Form / Style: (C) Change-Over
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
Description
Contact Form / Style: (C) Change-Over
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
MPSC 130/30
Contact Form / Style: (C) Change-Over
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
- Contact Form / Style: (C) Change-Over
- Switching Voltage: 100Vac Max.
- Switching Current: 0.50A Max.
- Switching Capacity: 5.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 8.0mm Min. (0.315in)
- Size: Length: 23.0mm (0.906in)
- Height: 6.0mm (0.236in)
- Width: 14.0mm (0.551in)
- Leadwire Length: 300mm (11.811in)
- Rated to withstand 105° C Temperature
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MPSC 130/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.3150 inch (8 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details